Panasonic Chip Resistor - Surface Mount ERJ-P14J5R6U

Description
RES SMD 5.6 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 5.6 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14J5R6U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14J5R6U
Chip Resistor - Surface Mount ERJ-P14J5R6U
RES SMD 5.6 OHM 5% 1/2W 1210

RES SMD 5.6 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 5R6, 5%, 0.5W, 1210; Resistance Panasonic - 32R9628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 0.5W, 1210; Resistance Panasonic
32R9628
Res, Thick Film, 5R6, 5%, 0.5W, 1210; Resistance Panasonic 32R9628
RES, THICK FILM, 5R6, 5%, 0.5W, 1210; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 0.5W, 1210; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 5.6 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1456
Resistor, Thick Film, 5.6 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1456
RESISTOR, THICK FILM, 5.6 OHM, 0.5W, 5%, FULL REEL; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6 OHM, 0.5W, 5%, FULL REEL; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14J5R6U 32R9628
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5R6, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details