Panasonic Automotive SMD 510 Ohm 2W Resistor ERJ-P14J511U

Description
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-P14J511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J511U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-P14J511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J511U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 510 Ohm 2W Resistor - 52-ERJ-P14J511U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 510 Ohm 2W Resistor
52-ERJ-P14J511U
Automotive SMD 510 Ohm 2W Resistor 52-ERJ-P14J511U
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-P14J511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J511U can be used for catalog matching and distributor lookup.

510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-P14J511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J511U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326200-ERJ-P14J511U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326200-ERJ-P14J511U
Resistors - Chip Resistor - Surface Mount 1326200-ERJ-P14J511U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326200-ERJ-P14J511U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P510ASDKR,P510ASTR-N DR,P510ASTR,ERJP14J5 11U,P510ASCT-NDR,P51 0ASCT Base Product Number: ERJ-P14 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326200-ERJ-P14J511U
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P510ASDKR,P510ASTR-NDR,P510ASTR,ERJP14J511U,P510ASCT-NDR,P510ASCT
Base Product Number: ERJ-P14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6980 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6980
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6980
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P14J511U 1326200-ERJ-P14J511U 50W6980
Product Name Automotive SMD 510 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip)
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details