Panasonic SMD 2W Resistor ERJ-P14J473U

Description
Res Thick Film 1210 47K Ohm 5% 1/2W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-P14J473U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J473U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 47K Ohm 5% 1/2W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-P14J473U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J473U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ-P14J473U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ-P14J473U
SMD 2W Resistor 52-ERJ-P14J473U
Res Thick Film 1210 47K Ohm 5% 1/2W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-P14J473U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J473U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 47K Ohm 5% 1/2W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-P14J473U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J473U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961266-ERJ-P14J473U
Resistors - Chip Resistor - Surface Mount 961266-ERJ-P14J473U
Win Source Part Number: 961266-ERJ-P14J473U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P14 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-14YJ473U; CRCW121047K0JNEA; RK73B2ETTD473J; ERJ-14YJ513U; ERJ14YJ433U; CRCW121051K0JNEA; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP14J473U,P47KASTR ,P47KASCT,P47KASTR-N DR,P47KASCT-NDR,P47K ASDKR Base Product Number: ERJ-P14

Win Source Part Number: 961266-ERJ-P14J473U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P14
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-14YJ473U; CRCW121047K0JNEA; RK73B2ETTD473J; ERJ-14YJ513U; ERJ14YJ433U; CRCW121051K0JNEA;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP14J473U,P47KASTR,P47KASCT,P47KASTR-NDR,P47KASCT-NDR,P47KASDKR
Base Product Number: ERJ-P14

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6977 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6977
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6977
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P14J473U 961266-ERJ-P14J473U 50W6977
Product Name SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details