Panasonic RES SMD 470 OHM 5% 1/2W 1210 ERJ-P14J471U

Description
RES SMD 470 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 470 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 470 OHM 5% 1/2W 1210 - 590-ERJ-P14J471U - Utmel Electronic Limited
Hong Kong, China
RES SMD 470 OHM 5% 1/2W 1210
590-ERJ-P14J471U
RES SMD 470 OHM 5% 1/2W 1210 590-ERJ-P14J471U
RES SMD 470 OHM 5% 1/2W 1210

RES SMD 470 OHM 5% 1/2W 1210

Supplier's Site
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1544 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1544
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1544
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6975 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6975
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6975
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-P14J471U 57AK1544
Product Name RES SMD 470 OHM 5% 1/2W 1210 Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 1206
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details