Panasonic Resistor, Thick Film, 3.9 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic ERJ-P14J3R9U

Description
RESISTOR, THICK FILM, 3.9 OHM, 0.5W, 5%, FULL REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.9 OHM, 0.5W, 5%, FULL REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.9 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1454
Resistor, Thick Film, 3.9 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1454
RESISTOR, THICK FILM, 3.9 OHM, 0.5W, 5%, FULL REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9 OHM, 0.5W, 5%, FULL REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1454
Product Name Resistor, Thick Film, 3.9 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details