Panasonic Res, Thick Film, 3R3, 5%, 0.5W, 1210; Resistance Panasonic ERJ-P14J3R3U

Description
RES, THICK FILM, 3R3, 5%, 0.5W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R3, 5%, 0.5W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R3, 5%, 0.5W, 1210; Resistance Panasonic - 32R9625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.5W, 1210; Resistance Panasonic
32R9625
Res, Thick Film, 3R3, 5%, 0.5W, 1210; Resistance Panasonic 32R9625
RES, THICK FILM, 3R3, 5%, 0.5W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.5W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.3 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1453
Resistor, Thick Film, 3.3 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1453
RESISTOR, THICK FILM, 3.3 OHM, 0.5W, 5%, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3 OHM, 0.5W, 5%, FULL REEL; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9625
Product Name Res, Thick Film, 3R3, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details