Panasonic Chip Resistor - Surface Mount ERJ-P14J2R7U

Description
RES SMD 2.7 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 2.7 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14J2R7U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14J2R7U
Chip Resistor - Surface Mount ERJ-P14J2R7U
RES SMD 2.7 OHM 5% 1/2W 1210

RES SMD 2.7 OHM 5% 1/2W 1210

Supplier's Site Datasheet
RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5% - 590-ERJ-P14J2R7U - Utmel Electronic Limited
Hong Kong, China
RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5%
590-ERJ-P14J2R7U
RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5% 590-ERJ-P14J2R7U
RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5%

RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5%

Supplier's Site
Res, Thick Film, 2R7, 5%, 0.5W, 1210; Resistance Panasonic - 32R9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.5W, 1210; Resistance Panasonic
32R9624
Res, Thick Film, 2R7, 5%, 0.5W, 1210; Resistance Panasonic 32R9624
RES, THICK FILM, 2R7, 5%, 0.5W, 1210; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.5W, 1210; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.7 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1452
Resistor, Thick Film, 2.7 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1452
RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5%, FULL REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5%, FULL REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-P14J2R7U 590-ERJ-P14J2R7U 32R9624
Product Name Chip Resistor - Surface Mount RESISTOR, THICK FILM, 2.7 OHM, 0.5W, 5% Res, Thick Film, 2R7, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details