Panasonic Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic ERJ-P14J272U

Description
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
Description
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 1206 from Panasonic, part number 50W6946, features a robust metal glaze thick film resistive element with superior ESD surge characteristics compared to standard metal film resistors. It is designed for high reliability with three layers of electrodes and is suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.66 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The resistor offers high precision with a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is available in various resistance values ranging from 10 Ω to 10 MΩ. Proper handling and storage conditions are recommended to maintain performance and solderability.

Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 1206 from Panasonic, part number 50W6946, features a robust metal glaze thick film resistive element with superior ESD surge characteristics compared to standard metal film resistors. It is designed for high reliability with three layers of electrodes and is suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.66 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The resistor offers high precision with a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is available in various resistance values ranging from 10 Ω to 10 MΩ. Proper handling and storage conditions are recommended to maintain performance and solderability.

Suppliers

Company
Product
Description
Supplier Links
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6946 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6946
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6946
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1541 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1541
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1541
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6946
Product Name Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details