Panasonic Chip Resistor - Surface Mount - ERJ-P14J1R5U ERJ-P14J1R5U

Description
Manufacturer: Panasonic Win Source Part Number: 871070-ERJ-P14J1R5U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.5ASDKR, P1.5ASCT-NDR, P1.5ASCT, ERJP14J1R5U, P1.5ASTR-NDR, P1.5ASTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871070-ERJ-P14J1R5U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.5ASDKR, P1.5ASCT-NDR, P1.5ASCT, ERJP14J1R5U, P1.5ASTR-NDR, P1.5ASTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P14J1R5U
871070-ERJ-P14J1R5U
Chip Resistor - Surface Mount - ERJ-P14J1R5U 871070-ERJ-P14J1R5U
Manufacturer: Panasonic Win Source Part Number: 871070-ERJ-P14J1R5U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.5ASDKR, P1.5ASCT-NDR, P1.5ASCT, ERJP14J1R5U, P1.5ASTR-NDR, P1.5ASTR

Manufacturer: Panasonic
Win Source Part Number: 871070-ERJ-P14J1R5U
Series: ERJ-P14
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.5ASDKR, P1.5ASCT-NDR, P1.5ASCT, ERJP14J1R5U, P1.5ASTR-NDR, P1.5ASTR

Buy Now Datasheet
SMD 1.5 Ohm 500mW 200V Resistor - 52-ERJ-P14J1R5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 Ohm 500mW 200V Resistor
52-ERJ-P14J1R5U
SMD 1.5 Ohm 500mW 200V Resistor 52-ERJ-P14J1R5U
1.5 Ohm 5% 500mW 200V Thick Film SMD Chip Resistor 1210 Product overview: ERJ-P14J1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J1R5U can be used for catalog matching and distributor lookup.

1.5 Ohm 5% 500mW 200V Thick Film SMD Chip Resistor 1210 Product overview: ERJ-P14J1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J1R5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1R5, 5%, 0.5W, 1210; Resistance Panasonic - 32R9621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.5W, 1210; Resistance Panasonic
32R9621
Res, Thick Film, 1R5, 5%, 0.5W, 1210; Resistance Panasonic 32R9621
RES, THICK FILM, 1R5, 5%, 0.5W, 1210; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.5W, 1210; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.5 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1449
Resistor, Thick Film, 1.5 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1449
RESISTOR, THICK FILM, 1.5 OHM, 0.5W, 5%, FULL REEL; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5 OHM, 0.5W, 5%, FULL REEL; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871070-ERJ-P14J1R5U 52-ERJ-P14J1R5U 32R9621
Product Name Chip Resistor - Surface Mount - ERJ-P14J1R5U SMD 1.5 Ohm 500mW 200V Resistor Res, Thick Film, 1R5, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers