Panasonic Res, Thick Film, 1R2, 5%, 0.5W, 1210; Resistance Panasonic ERJ-P14J1R2U

Description
RES, THICK FILM, 1R2, 5%, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R2, 5%, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R2, 5%, 0.5W, 1210; Resistance Panasonic - 32R9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 0.5W, 1210; Resistance Panasonic
32R9620
Res, Thick Film, 1R2, 5%, 0.5W, 1210; Resistance Panasonic 32R9620
RES, THICK FILM, 1R2, 5%, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R2, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 01X1448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 0.5W, 1210, Reel; Resistance Panasonic
01X1448
Res, Thick Film, 1R2, 5%, 0.5W, 1210, Reel; Resistance Panasonic 01X1448
RES, THICK FILM, 1R2, 5%, 0.5W, 1210, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 0.5W, 1210, REEL; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9620 01X1448
Product Name Res, Thick Film, 1R2, 5%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 1R2, 5%, 0.5W, 1210, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details