Panasonic Automotive SMD 150 Ohm 2W Resistor ERJ-P14J151U

Description
1210 Chip Resistor 150 Ohm 5% 1/2W 200V SMD AEC-Q200 Product overview: ERJ-P14J151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J151U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Chip Resistor 150 Ohm 5% 1/2W 200V SMD AEC-Q200 Product overview: ERJ-P14J151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J151U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 150 Ohm 2W Resistor - 52-ERJ-P14J151U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 150 Ohm 2W Resistor
52-ERJ-P14J151U
Automotive SMD 150 Ohm 2W Resistor 52-ERJ-P14J151U
1210 Chip Resistor 150 Ohm 5% 1/2W 200V SMD AEC-Q200 Product overview: ERJ-P14J151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J151U can be used for catalog matching and distributor lookup.

1210 Chip Resistor 150 Ohm 5% 1/2W 200V SMD AEC-Q200 Product overview: ERJ-P14J151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J151U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1112303-ERJ-P14J151U
Resistors - Chip Resistor - Surface Mount 1112303-ERJ-P14J151U
Win Source Part Number: 1112303-ERJ-P14J151U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P14 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P150ASCT-NDR,Q697921 5AT,P150ASDKR,ERJP14 J151U,P150ASCT,P150A STR,P150ASTR-NDR Base Product Number: ERJ-P14

Win Source Part Number: 1112303-ERJ-P14J151U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P14
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P150ASCT-NDR,Q6979215AT,P150ASDKR,ERJP14J151U,P150ASCT,P150ASTR,P150ASTR-NDR
Base Product Number: ERJ-P14

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6915 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6915
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6915
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P14J151U 1112303-ERJ-P14J151U 50W6915
Product Name Automotive SMD 150 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers