Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 10-DIP (0.512", 13.01mm)
Product Status: Active
Resistance (Ohms): 45k
Power (Watts): 30 W
Composition: Wirewound
Features: Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-MSOP
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
10 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-P14J100U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J100U can be used for catalog matching and distributor lookup.
RES, THICK FILM, 10R, 5%, 0.5W, 1210; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
RES SMD 10 OHM 5% 1/2W 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-P14J100U | 53W3991 | ERJ-P14J100U | |
| Product Name | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | SMD 10 Ohm 2W Resistor | Res, Thick Film, 10R, 5%, 0.5W, 1210; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 45000 ohms | 10 ohms | 10 ohms | 10 ohms |
| Power Rating | 30 watts | 0.5000 watts | 0.5000 watts | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 200 volts |