Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F8201U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 32R9616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
32R9616
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 32R9616
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9616
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details