Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 681 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F6813U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 681 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 681 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 681 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 681 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6822
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 681 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6822
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 681 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 681 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6822
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 681 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details