Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F47R5U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6743
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6743
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6743
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details