Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F42R2U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6718
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6718
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6718
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details