Panasonic Chip Resistor - Surface Mount ERJ-P14F3741U

Description
RES SMD 3.74 KOHM 1% 1/2W 1210
Datasheet
Description
RES SMD 3.74 KOHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14F3741U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14F3741U
Chip Resistor - Surface Mount ERJ-P14F3741U
RES SMD 3.74 KOHM 1% 1/2W 1210

RES SMD 3.74 KOHM 1% 1/2W 1210

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6695
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6695
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.74 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.74 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14F3741U 50W6695
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3740 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details