Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F3402U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6677
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6677
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6677
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers