Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 29.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F2942U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 29.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 29.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 29.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 29.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6646
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 29.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6646
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 29.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 29.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6646
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 29.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details