Panasonic Chip Resistor - Surface Mount ERJ-P14F2741U

Description
RES SMD 2.74 KOHM 1% 1/2W 1210
Datasheet
Description
RES SMD 2.74 KOHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14F2741U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14F2741U
Chip Resistor - Surface Mount ERJ-P14F2741U
RES SMD 2.74 KOHM 1% 1/2W 1210

RES SMD 2.74 KOHM 1% 1/2W 1210

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6630
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6630
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.74 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.74 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14F2741U 50W6630
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.74 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2740 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details