Panasonic SMD 24.9 OHM 2W Resistor ERJ-P14F24R9U

Description
RES SMD 24.9 OHM 1% 1/2W 1210 Product overview: ERJ-P14F24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14F24R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24.9 OHM 1% 1/2W 1210 Product overview: ERJ-P14F24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14F24R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24.9 OHM 2W Resistor - 52-ERJ-P14F24R9U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.9 OHM 2W Resistor
52-ERJ-P14F24R9U
SMD 24.9 OHM 2W Resistor 52-ERJ-P14F24R9U
RES SMD 24.9 OHM 1% 1/2W 1210 Product overview: ERJ-P14F24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14F24R9U can be used for catalog matching and distributor lookup.

RES SMD 24.9 OHM 1% 1/2W 1210 Product overview: ERJ-P14F24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14F24R9U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24.9 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24.9 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6604
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24.9 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6604
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24.9 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24.9 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-P14F24R9U 50W6604
Product Name SMD 24.9 OHM 2W Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24.9 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 24.9 ohms
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers