Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.32 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F2321U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.32 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.32 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.32 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6596 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.32 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6596
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.32 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6596
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.32 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.32 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6596
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.32 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details