The Anti-Surge Chip Resistor, 1210 size, from Panasonic is designed for high reliability and features superior anti-surge characteristics compared to standard metal film resistors. It has a power rating of 0.5 W and operates within a temperature range of -55 °C to +155 °C. The resistor is suitable for both reflow and flow soldering processes and complies with IEC 60115-8 and JIS C 5201-8 standards. It is available with resistance tolerances of ±0.5%, ±1%, and ±5%, and covers a resistance range from 10 Ω to 1 MΩ. The product is RoHS compliant, making it suitable for environmentally conscious applications.
Anti-Surge Chip Resistor, 1210 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55T5921 |
| Product Name | Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic |
| Configuration | Single Resistor |