Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F1542U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6517 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6517
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6517
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15.4 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6517
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15.4 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers