Panasonic Chip Resistor - Surface Mount ERJ-P14F1130U

Description
RES SMD 113 OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 113 OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14F1130U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14F1130U
Chip Resistor - Surface Mount ERJ-P14F1130U
RES SMD 113 OHM 1% 1/2W 1210

RES SMD 113 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6461 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6461
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6461
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14F1130U 50W6461
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 113 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details