RES SMD 255 OHM 0.5% 1/2W 1210
Anti-Surge Chip Resistor, 1210 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-P14D2550U | 50W6094 |
| Product Name | Chip Resistor - Surface Mount | Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 255 ohms | |
| Tolerance | 0.5000 +/- % | |
| Power Rating | 0.5000 watts |