Panasonic Chip Resistor - Surface Mount ERJ-P14D24R3U

Description
RES SMD 24.3 OHM 0.5% 1/2W 1210
Datasheet
Description
RES SMD 24.3 OHM 0.5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14D24R3U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14D24R3U
Chip Resistor - Surface Mount ERJ-P14D24R3U
RES SMD 24.3 OHM 0.5% 1/2W 1210

RES SMD 24.3 OHM 0.5% 1/2W 1210

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic - 50W6079 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic
50W6079
Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic 50W6079
Anti-Surge Chip Resistor, 1210 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14D24R3U 50W6079
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 24.3 ohms
Tolerance 0.5000 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers