Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 9.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJ-P08J9R1V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 9.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 9.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 9.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 55T5905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 9.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
55T5905
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 9.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 55T5905
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 9.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 9.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5905
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 9.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers