Panasonic Automotive SMD 667mW Resistor ERJ-P08J681V

Description
680R 5% 1206 SMD Chip Resistor, 200VDC, 667mW, AEC-Q200 Product overview: ERJ-P08J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680R 5% 1206 SMD Chip Resistor, 200VDC, 667mW, AEC-Q200 Product overview: ERJ-P08J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 667mW Resistor - 52-ERJ-P08J681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 667mW Resistor
52-ERJ-P08J681V
Automotive SMD 667mW Resistor 52-ERJ-P08J681V
680R 5% 1206 SMD Chip Resistor, 200VDC, 667mW, AEC-Q200 Product overview: ERJ-P08J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J681V can be used for catalog matching and distributor lookup.

680R 5% 1206 SMD Chip Resistor, 200VDC, 667mW, AEC-Q200 Product overview: ERJ-P08J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959630-ERJ-P08J681V
Resistors - Chip Resistor - Surface Mount 959630-ERJ-P08J681V
Win Source Part Number: 959630-ERJ-P08J681V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P08 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-8GEYJ681V; CRCW1206680RJNEA; RK73B2BTTD681J; MCR18ERTJ681; ERJ-T08J681V; CRGH1206J680RERJP08J 681V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP08J681V,Q8905740 ,P680ALTR,P680ALTR-N DR,P680ALCT,P680ALDK R-NDR,P680ALDKR,P680 ALCT-NDR Base Product Number: ERJ-P08

Win Source Part Number: 959630-ERJ-P08J681V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P08
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-8GEYJ681V; CRCW1206680RJNEA; RK73B2BTTD681J; MCR18ERTJ681; ERJ-T08J681V; CRGH1206J680RERJP08J681V;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP08J681V,Q8905740,P680ALTR,P680ALTR-NDR,P680ALCT,P680ALDKR-NDR,P680ALDKR,P680ALCT-NDR
Base Product Number: ERJ-P08

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W5853 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W5853
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W5853
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P08J681V 959630-ERJ-P08J681V 50W5853
Product Name Automotive SMD 667mW Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details