Panasonic RES SMD 3.9K OHM 5% 2/3W 1206 ERJ-P08J392V

Description
RES SMD 3.9K OHM 5% 2/3W 1206
Datasheet
Description
RES SMD 3.9K OHM 5% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.9K OHM 5% 2/3W 1206 - 590-ERJ-P08J392V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9K OHM 5% 2/3W 1206
590-ERJ-P08J392V
RES SMD 3.9K OHM 5% 2/3W 1206 590-ERJ-P08J392V
RES SMD 3.9K OHM 5% 2/3W 1206

RES SMD 3.9K OHM 5% 2/3W 1206

Supplier's Site
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W5824 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W5824
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W5824
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1510 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1510
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1510
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-P08J392V 50W5824
Product Name RES SMD 3.9K OHM 5% 2/3W 1206 Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details