The Anti-Surge Chip Resistor, 1206, from Panasonic is designed to provide superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element and three layers of electrodes, ensuring high reliability. This resistor is suitable for both reflow and flow soldering processes. It has a power rating of 0.66 W and can operate within a temperature range of -55°C to +155°C. The resistor is AEC-Q200 compliant and RoHS compliant, making it suitable for automotive and environmentally sensitive applications. It offers resistance values from 1.02 MΩ to 10 MΩ with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The product is packaged in a punched carrier taping format, facilitating easy handling and assembly.
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK1503 |
| Product Name | Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic |
| Configuration | Single Resistor |