The Anti-Surge Chip Resistor, 1206 from Panasonic, part number 50W5789, features superior ESD surge characteristics compared to standard metal film resistors, enhancing reliability in various applications. It is constructed with a metal glaze thick film resistive element and three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.66 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor offers high precision with resistance tolerances of ±0.5% and ±1%, and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K. It is available in resistance values ranging from 10 Ω to 10 MΩ, making it versatile for various circuit designs.
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W5789 |
| Product Name | Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic |
| Configuration | Single Resistor |