Panasonic Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers ERJ-P08J201V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 8-WDFN, CSP Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 8-WDFN, CSP Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 8-WDFN, CSP Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 8-WDFN, CSP
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-P08J201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08J201V
Chip Resistor - Surface Mount ERJ-P08J201V
RES SMD 200 OHM 5% 2/3W 1206

RES SMD 200 OHM 5% 2/3W 1206

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W5788 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W5788
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W5788
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1488 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1488
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1488
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-P08J201V 50W5788
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Wirewound Thick Film (Chip)
Resistance Range 45000 ohms 200 ohms
Tolerance 20 +/- % 5 +/- %
Power Rating 30 watts 0.6670 to 0.6667 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details