Panasonic Automotive SMD 3W 500V Resistor ERJ-P08J121V

Description
120R 5% 2/3W 1206 SMD Chip Resistor, 500V, AEC-Q200 Product overview: ERJ-P08J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120R 5% 2/3W 1206 SMD Chip Resistor, 500V, AEC-Q200 Product overview: ERJ-P08J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 3W 500V Resistor - 52-ERJ-P08J121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3W 500V Resistor
52-ERJ-P08J121V
Automotive SMD 3W 500V Resistor 52-ERJ-P08J121V
120R 5% 2/3W 1206 SMD Chip Resistor, 500V, AEC-Q200 Product overview: ERJ-P08J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J121V can be used for catalog matching and distributor lookup.

120R 5% 2/3W 1206 SMD Chip Resistor, 500V, AEC-Q200 Product overview: ERJ-P08J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P08J121V
871067-ERJ-P08J121V
Chip Resistor - Surface Mount - ERJ-P08J121V 871067-ERJ-P08J121V
Manufacturer: Panasonic Win Source Part Number: 871067-ERJ-P08J121V Series: ERJ-P08 Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJP08J121V, P120ALDKR, P120ALDKR-NDR, P120ALTR-NDR, P120ALTR, P120ALCT-NDR, P120ALCT

Manufacturer: Panasonic
Win Source Part Number: 871067-ERJ-P08J121V
Series: ERJ-P08
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJP08J121V, P120ALDKR, P120ALDKR-NDR, P120ALTR-NDR, P120ALTR, P120ALCT-NDR, P120ALCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-P08J121V 871067-ERJ-P08J121V
Product Name Automotive SMD 3W 500V Resistor Chip Resistor - Surface Mount - ERJ-P08J121V
Resistance Range 120 ohms
Tolerance 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details