RES SMD 100K OHM 5% 2/3W 1206
RES THKFLM 1206 100K OHM 5% 1/3W 200PPM/ C SMD ROHS COMPLIANT: YES
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-P08J104V | 95AC9729 | 50W5755 |
| Product Name | Chip Resistor - Surface Mount | Res Thkflm 1206 100K Ohm 5% 1/3W 200Ppm/ C Smd Rohs Compliant Panasonic | Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | ||
| Resistance Range | 100000 ohms | ||
| Tolerance | 5 +/- % | ||
| Power Rating | 0.6670 to 0.6667 watts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) |