Panasonic Res, Thick Film, 1K, 5%, 0.66W, 1206, Reel; Resistance Panasonic ERJ-P08J102V

Description
RES, THICK FILM, 1K, 5%, 0.66W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 5%, 0.66W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 5%, 0.66W, 1206, Reel; Resistance Panasonic - 50W5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.66W, 1206, Reel; Resistance Panasonic
50W5753
Res, Thick Film, 1K, 5%, 0.66W, 1206, Reel; Resistance Panasonic 50W5753
RES, THICK FILM, 1K, 5%, 0.66W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.66W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.66W, 1206; Resistance Panasonic - 53W3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.66W, 1206; Resistance Panasonic
53W3990
Res, Thick Film, 1K, 5%, 0.66W, 1206; Resistance Panasonic 53W3990
RES, THICK FILM, 1K, 5%, 0.66W, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.66W, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W5753 53W3990
Product Name Res, Thick Film, 1K, 5%, 0.66W, 1206, Reel; Resistance Panasonic Res, Thick Film, 1K, 5%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details