Panasonic SMD 500V 667mW Resistor ERJ-P08J101V

Description
100R 5% 500V 667mW 1206 SMD Thick Film Resistor Product overview: ERJ-P08J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500V, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100R 5% 500V 667mW 1206 SMD Thick Film Resistor Product overview: ERJ-P08J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500V, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500V 667mW Resistor - 52-ERJ-P08J101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500V 667mW Resistor
52-ERJ-P08J101V
SMD 500V 667mW Resistor 52-ERJ-P08J101V
100R 5% 500V 667mW 1206 SMD Thick Film Resistor Product overview: ERJ-P08J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500V, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J101V can be used for catalog matching and distributor lookup.

100R 5% 500V 667mW 1206 SMD Thick Film Resistor Product overview: ERJ-P08J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 667mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500V, 667mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08J101V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1113763-ERJ-P08J101V
Resistors - Chip Resistor - Surface Mount 1113763-ERJ-P08J101V
Win Source Part Number: 1113763-ERJ-P08J101V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P08 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-P08J101V.; ERJP08J101V; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P100ALTR,P100ALDKR-N DR,P100ALTR-NDR,P100 ALCT,ERJP08J101V,P10 0ALDKR,P100ALCT-NDR Base Product Number: ERJ-P08

Win Source Part Number: 1113763-ERJ-P08J101V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P08
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-P08J101V.; ERJP08J101V;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P100ALTR,P100ALDKR-NDR,P100ALTR-NDR,P100ALCT,ERJP08J101V,P100ALDKR,P100ALCT-NDR
Base Product Number: ERJ-P08

Buy Now Datasheet
Res, Thick Film, 100R, 5%, 0.66W, 1206; Resistance Panasonic - 53W3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.66W, 1206; Resistance Panasonic
53W3989
Res, Thick Film, 100R, 5%, 0.66W, 1206; Resistance Panasonic 53W3989
RES, THICK FILM, 100R, 5%, 0.66W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.66W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 100 Ohm, 0.66W, 5%, Smd, Full Reel; Resistance Panasonic - 50W5752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 0.66W, 5%, Smd, Full Reel; Resistance Panasonic
50W5752
Resistor, 100 Ohm, 0.66W, 5%, Smd, Full Reel; Resistance Panasonic 50W5752
RESISTOR, 100 OHM, 0.66W, 5%, SMD, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, 100 OHM, 0.66W, 5%, SMD, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P08J101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08J101V
Chip Resistor - Surface Mount ERJ-P08J101V
RES SMD 100 OHM 5% 2/3W 1206

RES SMD 100 OHM 5% 2/3W 1206

Supplier's Site Datasheet
RES SMD 100 OHM 5% 2/3W 1206 - 590-ERJ-P08J101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 2/3W 1206
590-ERJ-P08J101V
RES SMD 100 OHM 5% 2/3W 1206 590-ERJ-P08J101V
RES SMD 100 OHM 5% 2/3W 1206

RES SMD 100 OHM 5% 2/3W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-P08J101V 1113763-ERJ-P08J101V 53W3989 50W5752 ERJ-P08J101V 590-ERJ-P08J101V
Product Name SMD 500V 667mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.66W, 1206; Resistance Panasonic Resistor, 100 Ohm, 0.66W, 5%, Smd, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 100 OHM 5% 2/3W 1206
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details