Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F82R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5711
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5711
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5711
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details