Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.87 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F7871V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.87 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.87 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.87 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.87 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5703
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.87 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5703
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.87 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.87 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5703
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.87 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers