Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 487 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F4870V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 487 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 487 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 487 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 487 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5607
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 487 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5607
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 487 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 487 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5607
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 487 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details