RES SMD 43.2 KOHM 1% 2/3W 1206
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43.2 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-P08F4322V | 50W5584 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43.2 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 43200 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.6670 to 0.6667 watts |