RES SMD 390 KOHM 1% 2/3W 1206
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
RES SMD 390 KOHM 1% 2/3W 1206
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-P08F3903V | 56W0354 | ERJ-P08F3903V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 390000 ohms | 390000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |