Panasonic Chip Resistor - Surface Mount ERJ-P08F37R4V

Description
RES SMD 37.4 OHM 1% 2/3W 1206
Datasheet
Description
RES SMD 37.4 OHM 1% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P08F37R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F37R4V
Chip Resistor - Surface Mount ERJ-P08F37R4V
RES SMD 37.4 OHM 1% 2/3W 1206

RES SMD 37.4 OHM 1% 2/3W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5551 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5551
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5551
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P08F37R4V 50W5551
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 37.4 ohms
Tolerance 1 +/- %
Power Rating 0.6670 to 0.6667 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details