360 Ohms ±1% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 360 OHM 1% 2/3W 1206
RES SMD 360 OHM 1% 2/3W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-P08F3600VTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 360 ohms |