Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 357 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F3570V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 357 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 357 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 357 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 357 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5542
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 357 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5542
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 357 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 357 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5542
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 357 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details