Panasonic Chip Resistor - Surface Mount ERJ-P08F3320V

Description
RES SMD 332 OHM 1% 2/3W 1206
Datasheet
Description
RES SMD 332 OHM 1% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P08F3320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F3320V
Chip Resistor - Surface Mount ERJ-P08F3320V
RES SMD 332 OHM 1% 2/3W 1206

RES SMD 332 OHM 1% 2/3W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 332 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 332 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5527
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 332 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5527
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 332 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 332 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P08F3320V 50W5527
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 332 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 332 ohms
Tolerance 1 +/- %
Power Rating 0.6670 to 0.6667 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details