Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.8 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
RES SMD 2.8 KOHM 1% 2/3W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W5494 | ERJ-P08F2801V |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.8 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS |