Panasonic SMD 22 OHM 3W Resistor ERJ-P08F22R0V

Description
RES SMD 22 OHM 1% 2/3W 1206 Product overview: ERJ-P08F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F22R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 22 OHM 1% 2/3W 1206 Product overview: ERJ-P08F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F22R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 OHM 3W Resistor - 52-ERJ-P08F22R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 3W Resistor
52-ERJ-P08F22R0V
SMD 22 OHM 3W Resistor 52-ERJ-P08F22R0V
RES SMD 22 OHM 1% 2/3W 1206 Product overview: ERJ-P08F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F22R0V can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 1% 2/3W 1206 Product overview: ERJ-P08F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F22R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962054-ERJ-P08F22R0V
Resistors - Chip Resistor - Surface Mount 962054-ERJ-P08F22R0V
Win Source Part Number: 962054-ERJ-P08F22R0V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P08 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120622R0FKEA; ERJ-8ENF22R0V; RC1206FR-0722RL; AC1206FR-0722RL; RK73H2BTTD22R0F; CRCW120622R0FKTAERJ- P08F22R0V.; ERJP08F22R0V; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP08F22R0V Base Product Number: ERJ-P08

Win Source Part Number: 962054-ERJ-P08F22R0V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P08
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120622R0FKEA; ERJ-8ENF22R0V; RC1206FR-0722RL; AC1206FR-0722RL; RK73H2BTTD22R0F; CRCW120622R0FKTAERJ-P08F22R0V.; ERJP08F22R0V;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP08F22R0V
Base Product Number: ERJ-P08

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P08F22R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P08F22R0V
Resistors - Chip Resistor - Surface Mount ERJ-P08F22R0V
RES SMD 22 OHM 1% 2/3W 1206

RES SMD 22 OHM 1% 2/3W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P08F22R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F22R0V
Chip Resistor - Surface Mount ERJ-P08F22R0V
RES SMD 22 OHM 1% 2/3W 1206

RES SMD 22 OHM 1% 2/3W 1206

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1464 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1464
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1464
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-P08F22R0V 962054-ERJ-P08F22R0V ERJ-P08F22R0V ERJ-P08F22R0V 57AK1464
Product Name SMD 22 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.6670 watts 0.6670 watts 0.6670 to 0.6667 watts 0.6670 to 0.6667 watts
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details