Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F2152V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5439 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5439
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5439
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P08F2152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F2152V
Chip Resistor - Surface Mount ERJ-P08F2152V
RES SMD 21.5 KOHM 1% 2/3W 1206

RES SMD 21.5 KOHM 1% 2/3W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W5439 ERJ-P08F2152V
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details