Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 196 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F1960V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 196 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 196 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 196 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 196 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5422
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 196 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5422
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 196 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 196 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5422
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 196 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details